Murata Power Solutions Ceramic Capacitors RDE5C2A100J0M1H03A

Description
10pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
10pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9058-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9058-1-ND
Ceramic Capacitors 490-9058-1-ND
10pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

10pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9058-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9058-3-ND
Ceramic Capacitors 490-9058-3-ND
10pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

10pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1335703P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1335703P
MLCCs - Multilayer Ceramic Capacitors 1335703P
MLCC Radial Capacitors 100Vdc 10pF C0G

MLCC Radial Capacitors 100Vdc 10pF C0G

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1335703 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1335703
MLCCs - Multilayer Ceramic Capacitors 1335703
MLCC Radial Capacitors 100Vdc 10pF C0G

MLCC Radial Capacitors 100Vdc 10pF C0G

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692837 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692837
MLCCs - Multilayer Ceramic Capacitors 1692837
MLCC Radial Capacitors 100Vdc 10pF C0G

MLCC Radial Capacitors 100Vdc 10pF C0G

Supplier's Site
Singapore, Singapore
10PF 100V Capacitor
60-RDE5C2A100J0M1H03A
10PF 100V Capacitor 60-RDE5C2A100J0M1H03A
CAP CER 10PF 100V C0G/NP0 RADIAL Product overview: RDE5C2A100J0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A100J0M1H03 A can be used for catalog matching and distributor lookup.

CAP CER 10PF 100V C0G/NP0 RADIAL Product overview: RDE5C2A100J0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A100J0M1H03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 10Pf, 100V, Mlcc, Radial; Capacitance Murata - 94AC9338 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 100V, Mlcc, Radial; Capacitance Murata
94AC9338
Cap, 10Pf, 100V, Mlcc, Radial; Capacitance Murata 94AC9338
CAP, 10PF, 100V, MLCC, RADIAL; Capacitance:10pF; Voltage Rating:100V; Product Range:RDE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating RoHS Compliant: Yes

CAP, 10PF, 100V, MLCC, RADIAL; Capacitance:10pF; Voltage Rating:100V; Product Range:RDE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-9058-1-ND 1335703P 1335703 60-RDE5C2A100J0M1H03A 94AC9338
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 10PF 100V Capacitor Cap, 10Pf, 100V, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers