6800pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
CAP CER 6800PF 50V C0G/NP0 RAD
MLCC Radial 50Vdc 6800pF C0G - Capacitors - Ceramic Multilayer Capacitors
MLCC Radial 50Vdc 6800pF C0G - Capacitors - Ceramic Multilayer Capacitors
DigiKey | Acme Chip Technology Co., Limited | RS Components, Ltd. | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | 490-9042-1-ND | RDE5C1H682J1M1H03A | 1504019 |
Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | |
Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor |
Applications | General Purpose | General Purpose; General Purpose | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; C0G | |
Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |