MLCC Radial Capacitors 50Vdc 680pF C0G
MLCC Radial Capacitors 50Vdc 680pF C0G
MLCC Radial Capacitors 50Vdc 680pF C0G
680pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
CAP CER 680PF 50V C0G/NP0 RADIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1335696P | 1335696 | 490-9040-3-ND | RDE5C1H681J0M1H03A |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Multilayer | Multilayer | Single-Layer | |
| Applications | Automotive | Automotive | General Purpose | General Purpose; General Purpose |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |