56pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
56pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Murata RDE radial leaded capacitors are designed for commercial applications. The multilayer ceramic capacitors are small but have a large capacitance, low ESR characteristics for high frequency. Coated with epoxy resin with tin/copper radial leads.
Commercial Electronics. Consumer electronics. White goods
Capacitance = 56pF
Voltage = 50V dc
Package/Case = Ammo
Dielectric = C0G
Tolerance = ±5%
Dimensions = 4 x 2.5 x 3.5mm
Length = 4mm
Depth = 2.5mm
Height = 3.5mm
Series = RDE
Delivery on production packaging - Box. This product is non-returnable.
Murata RDE radial leaded capacitors are designed for commercial applications. The multilayer ceramic capacitors are small but have a large capacitance, low ESR characteristics for high frequency. Coated with epoxy resin with tin/copper radial leads.
Commercial Electronics. Consumer electronics. White goods
Capacitance = 56pF
Voltage = 50V dc
Package/Case = Ammo
Dielectric = C0G
Tolerance = ±5%
Dimensions = 4 x 2.5 x 3.5mm
Length = 4mm
Depth = 2.5mm
Height = 3.5mm
Series = RDE
CAP, 56PF, 50V, MLCC, RADIAL; Capacitance:56pF; Voltage Rating:50V; Product Range:RDE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating TemperatureRoHS Compliant: Yes
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | 490-9030-1-ND | 1335692P | 94AC9335 |
Product Name | Ceramic Capacitors | Cap, 56Pf, 50V, Mlcc, Radial; Capacitance Murata | |
Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
Applications | General Purpose | ||
Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; C0G | |
Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |