4700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
CAP CER 4700PF 50V C0G/NP0 RAD Product overview: RDE5C1H472J1S1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C1H472J1S1H03
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-9027-3-ND | 60-RDE5C1H472J1S1H03A |
| Product Name | Ceramic Capacitors | 4700PF 50V Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) |