Murata Power Solutions Ceramic Capacitors RDE5C1H471J0M1H03A

Description
470pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
470pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9024-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9024-3-ND
Ceramic Capacitors 490-9024-3-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

470pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9024-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9024-1-ND
Ceramic Capacitors 490-9024-1-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

470pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1335689P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1335689P
MLCCs - Multilayer Ceramic Capacitors 1335689P
MLCC Radial Capacitors 50Vdc 470pF C0G

MLCC Radial Capacitors 50Vdc 470pF C0G

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1335689 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1335689
MLCCs - Multilayer Ceramic Capacitors 1335689
MLCC Radial Capacitors 50Vdc 470pF C0G

MLCC Radial Capacitors 50Vdc 470pF C0G

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692821 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692821
MLCCs - Multilayer Ceramic Capacitors 1692821
MLCC Radial Capacitors 50Vdc 470pF C0G

MLCC Radial Capacitors 50Vdc 470pF C0G

Supplier's Site
Capacitors - Ceramic Capacitors - 1360075-RDE5C1H471J0M1H03A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360075-RDE5C1H471J0M1H03A
Capacitors - Ceramic Capacitors 1360075-RDE5C1H471J0M1H03A
Win Source Part Number: 1360075-RDE5C1H471J0 M1H03A Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: RDE Package / Case: Radial Base Product Number: RDE5C1H Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 470 pF Tolerance: ±5% Voltage - Rated: 50V Applications: General Purpose Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) Height - Seated (Max): 0.236" (6.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Product Status: Active

Win Source Part Number: 1360075-RDE5C1H471J0M1H03A
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: RDE
Package / Case: Radial
Base Product Number: RDE5C1H
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 470 pF
Tolerance: ±5%
Voltage - Rated: 50V
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm)
Height - Seated (Max): 0.236" (6.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
470PF 50V Capacitor
60-RDE5C1H471J0M1H03A
470PF 50V Capacitor 60-RDE5C1H471J0M1H03A
CAP CER 470PF 50V C0G/NP0 RADIAL Product overview: RDE5C1H471J0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C1H471J0M1H03 A can be used for catalog matching and distributor lookup.

CAP CER 470PF 50V C0G/NP0 RADIAL Product overview: RDE5C1H471J0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C1H471J0M1H03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - RDE5C1H471J0M1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDE5C1H471J0M1H03A
Ceramic Capacitors RDE5C1H471J0M1H03A
CAP CER 470PF 50V C0G/NP0 RADIAL

CAP CER 470PF 50V C0G/NP0 RADIAL

Supplier's Site Datasheet
Cap, 470Pf, 50V, Mlcc, Radial; Capacitance Murata - 94AC9334 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 50V, Mlcc, Radial; Capacitance Murata
94AC9334
Cap, 470Pf, 50V, Mlcc, Radial; Capacitance Murata 94AC9334
CAP, 470PF, 50V, MLCC, RADIAL; Capacitance:470pF; Voltage Rating:50V; Product Range:RDE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating RoHS Compliant: Yes

CAP, 470PF, 50V, MLCC, RADIAL; Capacitance:470pF; Voltage Rating:50V; Product Range:RDE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-9024-3-ND 1335689P 1335689 1360075-RDE5C1H471J0M1H03A 60-RDE5C1H471J0M1H03A RDE5C1H471J0M1H03A 94AC9334
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors 470PF 50V Capacitor Ceramic Capacitors Cap, 470Pf, 50V, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose Automotive Automotive General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Film Capacitors - 1725489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021292 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details