MLCC Radial Capacitors 50Vdc 3900pF C0G
MLCC Radial Capacitors 50Vdc 3900pF C0G
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
CAP CER 3900PF 50V C0G/NP0 RAD Product overview: RDE5C1H392J0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C1H392J0M1H03
CAP, 3900PF, 50V, MLCC, RADIAL; Capacitance:3900pF; Voltage Rating:50V; Product Range:RDE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating RoHS Compliant: Yes
CAP CER 3900PF 50V C0G/NP0 RAD
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1335686 | 490-9018-3-ND | 60-RDE5C1H392J0M1H03A | 94AC9331 | RDE5C1H392J0M1H03A |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | 3900PF 50V Capacitor | Cap, 3900Pf, 50V, Mlcc, Radial; Capacitance Murata | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Through Hole |
| Technology | Multilayer | Film Capacitors | |||
| Applications | Automotive | General Purpose | General Purpose | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |