Murata Power Solutions Ceramic Capacitors RDE5C1H332J0M1H03A

Description
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9012-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9012-1-ND
Ceramic Capacitors 490-9012-1-ND
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

3300pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9012-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9012-3-ND
Ceramic Capacitors 490-9012-3-ND
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

3300pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1335683 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1335683
MLCCs - Multilayer Ceramic Capacitors 1335683
MLCC Radial Capacitors 50Vdc 3300pF C0G

MLCC Radial Capacitors 50Vdc 3300pF C0G

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692814 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692814
MLCCs - Multilayer Ceramic Capacitors 1692814
MLCC Radial Capacitors 50Vdc 3300pF C0G

MLCC Radial Capacitors 50Vdc 3300pF C0G

Supplier's Site
Singapore, Singapore
3300PF 50V Capacitor
60-RDE5C1H332J0M1H03A
3300PF 50V Capacitor 60-RDE5C1H332J0M1H03A
CAP CER 3300PF 50V C0G/NP0 RAD Product overview: RDE5C1H332J0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C1H332J0M1H03 A can be used for catalog matching and distributor lookup.

CAP CER 3300PF 50V C0G/NP0 RAD Product overview: RDE5C1H332J0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C1H332J0M1H03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-9012-1-ND 1335683 60-RDE5C1H332J0M1H03A
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 3300PF 50V Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 336SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers