CAP CER 2700PF 50V C0G/NP0 RAD Product overview: RDE5C1H272J0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C1H272J0M1H03
MLCC Radial 50Vdc 2700pF C0G
MLCC Radial 50Vdc 2700pF C0G
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
CAP CER 2700PF 50V C0G/NP0 RAD
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-RDE5C1H272J0M1H03A | 1504016 | 490-RDE5C1H272J0M1H03ATB-ND | RDE5C1H272J0M1H03A |
| Product Name | 2700PF 50V Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0027 microF | 0.0027 microF |