270pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
270pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Murata RDE5C1H271J0M1H03A
Murata RDE5C1H271J0M1H03A
CAP, 270PF, 50V, MLCC, RADIAL; Capacitance:270pF; Voltage Rating:50V; Product Range:RDE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating RoHS Compliant: Yes
CAP CER 270PF 50V C0G/NP0 RADIAL
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-9002-1-ND | 1335679 | 94AC9329 | RDE5C1H271J0M1H03A |
| Product Name | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, 270Pf, 50V, Mlcc, Radial; Capacitance Murata | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Applications | General Purpose | Automotive | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |