CAP CER 0.022UF 50V C0G/NP0 RAD
MLCC Radial 50Vdc 22000pF C0G - Capacitors - Ceramic Multilayer Capacitors
MLCC Radial 50Vdc 22000pF C0G - Capacitors - Ceramic Multilayer Capacitors
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Acme Chip Technology Co., Limited | RS Components, Ltd. | DigiKey | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | RDE5C1H223J1M1H03A | 1504013 | 490-8998-3-ND |
Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | |
Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor |
Technology | Single-Layer | Multilayer | |
Applications | General Purpose; General Purpose | General Purpose | |
Capacitance Type | Fixed | Fixed | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |