Murata Electronics Ceramic Capacitors RDE5C1H222J0S1H03A

Description
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-RDE5C1H222J0S1H03ACT-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

2200pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 490-RDE5C1H222J0S1H03ATB-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

2200pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
2200PF 50V Capacitor
60-RDE5C1H222J0S1H03A
2200PF 50V Capacitor 60-RDE5C1H222J0S1H03A
CAP CER 2200PF 50V C0G/NP0 RAD Product overview: RDE5C1H222J0S1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C1H222J0S1H03 A can be used for catalog matching and distributor lookup.

CAP CER 2200PF 50V C0G/NP0 RAD Product overview: RDE5C1H222J0S1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C1H222J0S1H03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - RDE5C1H222J0S1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDE5C1H222J0S1H03A
Ceramic Capacitors RDE5C1H222J0S1H03A
CAP CER 2200PF 50V C0G/NP0 RAD

CAP CER 2200PF 50V C0G/NP0 RAD

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - RDE5C1H222J0S1H03A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RDE5C1H222J0S1H03A
Capacitors - Ceramic Capacitors RDE5C1H222J0S1H03A
CAP CER 2200PF 50V C0G/NP0 RAD

CAP CER 2200PF 50V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-RDE5C1H222J0S1H03ACT-ND 60-RDE5C1H222J0S1H03A RDE5C1H222J0S1H03A RDE5C1H222J0S1H03A
Product Name Ceramic Capacitors 2200PF 50V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details