Murata Power Solutions Ceramic Capacitors RDE5C1H182J0M1H03A

Description
1800pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1800pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8986-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8986-1-ND
Ceramic Capacitors 490-8986-1-ND
1800pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

1800pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 490-8986-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8986-3-ND
Ceramic Capacitors 490-8986-3-ND
1800pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

1800pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
1800PF 50V Capacitor
60-RDE5C1H182J0M1H03A
1800PF 50V Capacitor 60-RDE5C1H182J0M1H03A
CAP CER 1800PF 50V C0G/NP0 RAD Product overview: RDE5C1H182J0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C1H182J0M1H03 A can be used for catalog matching and distributor lookup.

CAP CER 1800PF 50V C0G/NP0 RAD Product overview: RDE5C1H182J0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C1H182J0M1H03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - RDE5C1H182J0M1H03A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RDE5C1H182J0M1H03A
Capacitors - Ceramic Capacitors RDE5C1H182J0M1H03A
CAP CER 1800PF 50V C0G/NP0 RAD

CAP CER 1800PF 50V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-8986-1-ND 60-RDE5C1H182J0M1H03A RDE5C1H182J0M1H03A
Product Name Ceramic Capacitors 1800PF 50V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details