Murata Power Solutions Ceramic Capacitors RDE5C1H101J0M1H03A

Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8960-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8960-1-ND
Ceramic Capacitors 490-8960-1-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Supplier's Site Datasheet
Ceramic Capacitors - 490-8960-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8960-3-ND
Ceramic Capacitors 490-8960-3-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Supplier's Site Datasheet
 - 1335664P - RS Components, Ltd.
Corby, Northants, United Kingdom
Murata RDE radial leaded capacitors are designed for commercial applications. The multilayer ceramic capacitors are small but have a large capacitance, low ESR characteristics for high frequency. Coated with epoxy resin with tin/copper radial leads. Commercial Electronics. Consumer electronics. White goods Capacitance = 100pF Voltage = 50V dc Package/Case = Ammo Dielectric = C0G Tolerance = ±5% Dimensions = 4 x 2.5 x 3.5mm Length = 4mm Depth = 2.5mm Height = 3.5mm Series = RDE Delivery on production packaging - Box. This product is non-returnable.

Murata RDE radial leaded capacitors are designed for commercial applications. The multilayer ceramic capacitors are small but have a large capacitance, low ESR characteristics for high frequency. Coated with epoxy resin with tin/copper radial leads.
Commercial Electronics. Consumer electronics. White goods
Capacitance = 100pF
Voltage = 50V dc
Package/Case = Ammo
Dielectric = C0G
Tolerance = ±5%
Dimensions = 4 x 2.5 x 3.5mm
Length = 4mm
Depth = 2.5mm
Height = 3.5mm
Series = RDE
Delivery on production packaging - Box. This product is non-returnable.

Supplier's Site
 - 1335664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Murata RDE radial leaded capacitors are designed for commercial applications. The multilayer ceramic capacitors are small but have a large capacitance, low ESR characteristics for high frequency. Coated with epoxy resin with tin/copper radial leads. Commercial Electronics. Consumer electronics. White goods Capacitance = 100pF Voltage = 50V dc Package/Case = Ammo Dielectric = C0G Tolerance = ±5% Dimensions = 4 x 2.5 x 3.5mm Length = 4mm Depth = 2.5mm Height = 3.5mm Series = RDE

Murata RDE radial leaded capacitors are designed for commercial applications. The multilayer ceramic capacitors are small but have a large capacitance, low ESR characteristics for high frequency. Coated with epoxy resin with tin/copper radial leads.
Commercial Electronics. Consumer electronics. White goods
Capacitance = 100pF
Voltage = 50V dc
Package/Case = Ammo
Dielectric = C0G
Tolerance = ±5%
Dimensions = 4 x 2.5 x 3.5mm
Length = 4mm
Depth = 2.5mm
Height = 3.5mm
Series = RDE

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
RDE5C1H101J0M1H03A
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded RDE5C1H101J0M1H03A
±5% 50V 100pF C0G Plugin,P=5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS

±5% 50V 100pF C0G Plugin,P=5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS

Supplier's Site Datasheet
Yishun, Singapore
Capacitors - Ceramic Capacitors
1360127-RDE5C1H101J0M1H03A
Capacitors - Ceramic Capacitors 1360127-RDE5C1H101J0M1H03A
Win Source Part Number: 1360127-RDE5C1H101J0 M1H03A Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: RDE Package / Case: Radial Base Product Number: RDE5C1H Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 100 pF Tolerance: ±5% Voltage - Rated: 50V Applications: General Purpose Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) Height - Seated (Max): 0.236" (6.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Lead Style: Formed Leads Product Status: Active

Win Source Part Number: 1360127-RDE5C1H101J0M1H03A
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: RDE
Package / Case: Radial
Base Product Number: RDE5C1H
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 100 pF
Tolerance: ±5%
Voltage - Rated: 50V
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm)
Height - Seated (Max): 0.236" (6.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Lead Style: Formed Leads
Product Status: Active

Supplier's Site Datasheet
Cap, 100Pf, 50V, Mlcc, Radial; Capacitance Murata - 94AC9322 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, Radial; Capacitance Murata
94AC9322
Cap, 100Pf, 50V, Mlcc, Radial; Capacitance Murata 94AC9322
CAP, 100PF, 50V, MLCC, RADIAL; Capacitance:100pF; Voltage Rating:50V; Product Range:RDE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating RoHS Compliant: Yes

CAP, 100PF, 50V, MLCC, RADIAL; Capacitance:100pF; Voltage Rating:50V; Product Range:RDE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-8960-1-ND 1335664P RDE5C1H101J0M1H03A 1360127-RDE5C1H101J0M1H03A 94AC9322
Product Name Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded Capacitors - Ceramic Capacitors Cap, 100Pf, 50V, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Hybrid Capacitor - TDD - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor; Hybrid Electrolytic-Electrochemical
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Motor Run Capacitor - CAP-45/5/440 - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Single Layer Capacitor, High Reliability - Bar Cap® - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Technology Single-Layer
Applications RF / Microwave; Bypass
View Details