0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
CAP CER 0.1UF 1KV X7R RADIAL Product overview: RCER73A104K5B1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCER73A104K5B1H03
CAP CER 0.1UF 1KV X7R RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | RCER73A104K5B1H03B-ND | 60-RCER73A104K5B1H03B | RCER73A104K5B1H03B |
| Product Name | Ceramic Capacitors | 0.1UF 1KV Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |