Murata Electronics 10000PF 250V Capacitor RCER72E103K1K1H03B

Description
CAP CER 10000PF 250V X7R RADIAL Product overview: RCER72E103K1K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCER72E103K1K1H03 B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10000PF 250V X7R RADIAL Product overview: RCER72E103K1K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCER72E103K1K1H03 B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000PF 250V Capacitor
60-RCER72E103K1K1H03B
10000PF 250V Capacitor 60-RCER72E103K1K1H03B
CAP CER 10000PF 250V X7R RADIAL Product overview: RCER72E103K1K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCER72E103K1K1H03 B can be used for catalog matching and distributor lookup.

CAP CER 10000PF 250V X7R RADIAL Product overview: RCER72E103K1K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCER72E103K1K1H03B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - RCER72E103K1K1H03B - 802811-RCER72E103K1K1H03B - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - RCER72E103K1K1H03B
802811-RCER72E103K1K1H03B
Ceramic Capacitors - RCER72E103K1K1H03B 802811-RCER72E103K1K1H03B
Manufacturer: Murata Electronics Win Source Part Number: 802811-RCER72E103K1K 1H03B Packaging: Bulk Mounting Style: Through Hole Applications: Automotive Capacitance: 10000pF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Straight Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" L x 0.124" W (4.00mm x 3.15mm) Manufacturer Package: Radial Height - Seated (Maximum): 0.197" (5.00mm) Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: Not Applicable

Manufacturer: Murata Electronics
Win Source Part Number: 802811-RCER72E103K1K1H03B
Packaging: Bulk
Mounting Style: Through Hole
Applications: Automotive
Capacitance: 10000pF
Tolerance: ±10%
Voltage - Rated: 250V
Temperature Coefficient: X7R
Lead Spacing: 0.197" (5.00mm)
Lead Style: Straight
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.157" L x 0.124" W (4.00mm x 3.15mm)
Manufacturer Package: Radial
Height - Seated (Maximum): 0.197" (5.00mm)
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: Not Applicable

Buy Now
Ceramic Capacitors - RCER72E103K1K1H03B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RCER72E103K1K1H03B-ND
Ceramic Capacitors RCER72E103K1K1H03B-ND
10000pF ±10% 250V Ceramic Capacitor X7R Radial

10000pF ±10% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
CAP CER 10000PF 250V X7R RADIAL - 535-RCER72E103K1K1H03B - Utmel Electronic Limited
Hong Kong, China
CAP CER 10000PF 250V X7R RADIAL
535-RCER72E103K1K1H03B
CAP CER 10000PF 250V X7R RADIAL 535-RCER72E103K1K1H03B
CAP CER 10000PF 250V X7R RADIAL

CAP CER 10000PF 250V X7R RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-RCER72E103K1K1H03B 802811-RCER72E103K1K1H03B RCER72E103K1K1H03B-ND 535-RCER72E103K1K1H03B
Product Name 10000PF 250V Capacitor Ceramic Capacitors - RCER72E103K1K1H03B Ceramic Capacitors CAP CER 10000PF 250V X7R RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - M39014/011296 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details