Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors RCER72A474K2K1H03B

Description
Cap Ceramic Radial RCE Series 470nF 100V
Request a Quote Datasheet
Description
Cap Ceramic Radial RCE Series 470nF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8410745P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8410745P
MLCCs - Multilayer Ceramic Capacitors 8410745P
Cap Ceramic Radial RCE Series 470nF 100V

Cap Ceramic Radial RCE Series 470nF 100V

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8410745 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8410745
MLCCs - Multilayer Ceramic Capacitors 8410745
Cap Ceramic Radial RCE Series 470nF 100V

Cap Ceramic Radial RCE Series 470nF 100V

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706109 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706109
MLCCs - Multilayer Ceramic Capacitors 1706109
Cap Ceramic Radial RCE Series 470nF 100V

Cap Ceramic Radial RCE Series 470nF 100V

Supplier's Site
Ceramic Capacitors - RCER72A474K2K1H03B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RCER72A474K2K1H03B-ND
Ceramic Capacitors RCER72A474K2K1H03B-ND
0.47µF ±10% 100V Ceramic Capacitor X7R Radial

0.47µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 0.47Uf, 100V, Mlcc, Radial; Capacitance Murata - 94AC9252 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 100V, Mlcc, Radial; Capacitance Murata
94AC9252
Cap, 0.47Uf, 100V, Mlcc, Radial; Capacitance Murata 94AC9252
CAP, 0.47UF, 100V, MLCC, RADIAL; Capacitance:0.47µF; Voltage Rating:100V; Product Range:RCE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating RoHS Compliant: Yes

CAP, 0.47UF, 100V, MLCC, RADIAL; Capacitance:0.47µF; Voltage Rating:100V; Product Range:RCE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 8410745P 8410745 RCER72A474K2K1H03B-ND 94AC9252
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 0.47Uf, 100V, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701281 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details