Murata Electronics Ceramic Capacitors RCER72A472K0K1H03B

Description
4700pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
4700pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RCER72A472K0K1H03B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RCER72A472K0K1H03B-ND
Ceramic Capacitors RCER72A472K0K1H03B-ND
4700pF ±10% 100V Ceramic Capacitor X7R Radial

4700pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - RCER72A472K0K1H03B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RCER72A472K0K1H03B
Capacitors - Ceramic Capacitors RCER72A472K0K1H03B
CAP CER 4700PF 100V X7R RADIAL

CAP CER 4700PF 100V X7R RADIAL

Supplier's Site
Ceramic Capacitors - RCER72A472K0K1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RCER72A472K0K1H03B
Ceramic Capacitors RCER72A472K0K1H03B
CAP CER 4700PF 100V X7R RADIAL

CAP CER 4700PF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number RCER72A472K0K1H03B-ND RCER72A472K0K1H03B RCER72A472K0K1H03B
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details