Murata Electronics Ceramic Capacitors RCER72A332K0K1H03B

Description
3300pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3300pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RCER72A332K0K1H03B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RCER72A332K0K1H03B-ND
Ceramic Capacitors RCER72A332K0K1H03B-ND
3300pF ±10% 100V Ceramic Capacitor X7R Radial

3300pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - RCER72A332K0K1H03B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RCER72A332K0K1H03B
Capacitors - Ceramic Capacitors RCER72A332K0K1H03B
CAP CER 3300PF 100V X7R RADIAL

CAP CER 3300PF 100V X7R RADIAL

Supplier's Site
Ceramic Capacitors - RCER72A332K0K1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RCER72A332K0K1H03B
Ceramic Capacitors RCER72A332K0K1H03B
CAP CER 3300PF 100V X7R RADIAL

CAP CER 3300PF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number RCER72A332K0K1H03B-ND RCER72A332K0K1H03B RCER72A332K0K1H03B
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105RMB302K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 1943367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers