Murata Electronics Ceramic Capacitors RCER71H475K3M1H03A

Description
4.7µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
4.7µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7556-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7556-1-ND
Ceramic Capacitors 490-7556-1-ND
4.7µF ±10% 50V Ceramic Capacitor X7R Radial

4.7µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-7556-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7556-3-ND
Ceramic Capacitors 490-7556-3-ND
4.7µF ±10% 50V Ceramic Capacitor X7R Radial

4.7µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
4.7UF 50V Capacitor
60-RCER71H475K3M1H03A
4.7UF 50V Capacitor 60-RCER71H475K3M1H03A
CAP CER 4.7UF 50V X7R RADIAL Product overview: RCER71H475K3M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCER71H475K3M1H03 A can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 50V X7R RADIAL Product overview: RCER71H475K3M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCER71H475K3M1H03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - RCER71H475K3M1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RCER71H475K3M1H03A
Ceramic Capacitors RCER71H475K3M1H03A
CAP CER 4.7UF 50V X7R RADIAL

CAP CER 4.7UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-7556-1-ND 60-RCER71H475K3M1H03A RCER71H475K3M1H03A
Product Name Ceramic Capacitors 4.7UF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details