Murata Power Solutions 4.7UF 50V Capacitor RCER71H475K3K1H03B

Description
CAP CER 4.7UF 50V X7R RADIAL Product overview: RCER71H475K3K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCER71H475K3K1H03 B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 50V X7R RADIAL Product overview: RCER71H475K3K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCER71H475K3K1H03 B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 50V Capacitor
60-RCER71H475K3K1H03B
4.7UF 50V Capacitor 60-RCER71H475K3K1H03B
CAP CER 4.7UF 50V X7R RADIAL Product overview: RCER71H475K3K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCER71H475K3K1H03 B can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 50V X7R RADIAL Product overview: RCER71H475K3K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCER71H475K3K1H03B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1087774-RCER71H475K3K1H03B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1087774-RCER71H475K3K1H03B
Capacitors - Ceramic Capacitors 1087774-RCER71H475K3K1H03B
Win Source Part Number: 1087774-RCER71H475K3 K1H03B Category: Capacitors>Ceramic Capacitors Series: RCE Package: Bulk Applications: Automotive Height - Seated (Max): 0.197" (5.00mm) Standard Package: 500 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.217" L x 0.157" W (5.50mm x 4.00mm) Alternative Parts (Cross-Reference): FK20X7R1H475K; RCER71E475K2M1H03A; RCER71E475K2DBH03A; RCER71E475K2K1H03B; FK26X7R1C475K; FK20X7R1E475K; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8532.23.0060 Mfr: Murata Electronics Other Names: RCER71H475K3K1H03B-N D,490-11893 Base Product Number: RCER71H

Win Source Part Number: 1087774-RCER71H475K3K1H03B
Category: Capacitors>Ceramic Capacitors
Series: RCE
Package: Bulk
Applications: Automotive
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 500
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.217" L x 0.157" W (5.50mm x 4.00mm)
Alternative Parts (Cross-Reference): FK20X7R1H475K; RCER71E475K2M1H03A; RCER71E475K2DBH03A; RCER71E475K2K1H03B; FK26X7R1C475K; FK20X7R1E475K;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
HTSUS: 8532.23.0060
Mfr: Murata Electronics
Other Names: RCER71H475K3K1H03B-ND,490-11893
Base Product Number: RCER71H

Buy Now Datasheet
Ceramic Capacitors - 490-11893-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11893-ND
Ceramic Capacitors 490-11893-ND
4.7µF ±10% 50V Ceramic Capacitor X7R Radial

4.7µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8410742 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8410742
MLCCs - Multilayer Ceramic Capacitors 8410742
Cap Ceramic Radial RCE Series 4.7uF 50V

Cap Ceramic Radial RCE Series 4.7uF 50V

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8410742P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8410742P
MLCCs - Multilayer Ceramic Capacitors 8410742P
Cap Ceramic Radial RCE Series 4.7uF 50V

Cap Ceramic Radial RCE Series 4.7uF 50V

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706108 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706108
MLCCs - Multilayer Ceramic Capacitors 1706108
Cap Ceramic Radial RCE Series 4.7uF 50V

Cap Ceramic Radial RCE Series 4.7uF 50V

Supplier's Site
Cap, 4.7Uf, 50V, Mlcc, Radial; Capacitance Murata - 94AC9250 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Mlcc, Radial; Capacitance Murata
94AC9250
Cap, 4.7Uf, 50V, Mlcc, Radial; Capacitance Murata 94AC9250
CAP, 4.7UF, 50V, MLCC, RADIAL; Capacitance:4.7µF; Voltage Rating:50V; Product Range:RCE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 4.7UF, 50V, MLCC, RADIAL; Capacitance:4.7µF; Voltage Rating:50V; Product Range:RCE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-RCER71H475K3K1H03B 1087774-RCER71H475K3K1H03B 490-11893-ND 8410742 8410742P 94AC9250
Product Name 4.7UF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 4.7Uf, 50V, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1701234 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 337UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details