Murata Power Solutions Ceramic Capacitors RCER71H105K2M1H03A

Description
1µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7517-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7517-3-ND
Ceramic Capacitors 490-7517-3-ND
1µF ±10% 50V Ceramic Capacitor X7R Radial

1µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-7517-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7517-1-ND
Ceramic Capacitors 490-7517-1-ND
1µF ±10% 50V Ceramic Capacitor X7R Radial

1µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8410755P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8410755P
MLCCs - Multilayer Ceramic Capacitors 8410755P
Cap Ceramic Radial RCE Series 1uF 50V

Cap Ceramic Radial RCE Series 1uF 50V

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8410755 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8410755
MLCCs - Multilayer Ceramic Capacitors 8410755
Cap Ceramic Radial RCE Series 1uF 50V

Cap Ceramic Radial RCE Series 1uF 50V

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706113 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706113
MLCCs - Multilayer Ceramic Capacitors 1706113
Cap Ceramic Radial RCE Series 1uF 50V

Cap Ceramic Radial RCE Series 1uF 50V

Supplier's Site
Singapore, Singapore
1UF 50V Capacitor
60-RCER71H105K2M1H03A
1UF 50V Capacitor 60-RCER71H105K2M1H03A
CAP CER 1UF 50V X7R RADIAL Product overview: RCER71H105K2M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCER71H105K2M1H03 A can be used for catalog matching and distributor lookup.

CAP CER 1UF 50V X7R RADIAL Product overview: RCER71H105K2M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCER71H105K2M1H03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1Uf, 50V, Mlcc, Radial; Capacitance Murata - 94AC9244 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Mlcc, Radial; Capacitance Murata
94AC9244
Cap, 1Uf, 50V, Mlcc, Radial; Capacitance Murata 94AC9244
CAP, 1UF, 50V, MLCC, RADIAL; Capacitance:1µF; Voltage Rating:50V; Product Range:RCE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 1UF, 50V, MLCC, RADIAL; Capacitance:1µF; Voltage Rating:50V; Product Range:RCE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-7517-3-ND 8410755P 8410755 60-RCER71H105K2M1H03A 94AC9244
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 1UF 50V Capacitor Cap, 1Uf, 50V, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R103K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701122 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details