Murata Power Solutions 0.1UF 50V Capacitor RCER71H104K0K1H03B

Description
CAP CER 0.1UF 50V X7R RADIAL Product overview: RCER71H104K0K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCER71H104K0K1H03 B can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 0.1UF 50V X7R RADIAL Product overview: RCER71H104K0K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCER71H104K0K1H03 B can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source part number 1360114-RCER71H104K0K1H03B is a leaded multilayer ceramic capacitor (MLCC) from the RCE series, designed for automotive applications, particularly in powertrain and safety equipment. It operates within a temperature range of -55°C to 125°C and features a capacitance of 0.1 µF with a tolerance of ±10%. The rated voltage for this capacitor is 50V, and it has a temperature coefficient of X7R, indicating stable capacitance over a wide temperature range. This capacitor is packaged in bulk and has a radial lead style with a lead spacing of 5.00mm. Its dimensions are 3.60mm in length and 2.50mm in width, with a maximum seated height of 3.50mm. The product is compliant with AEC-Q200 standards, making it suitable for automotive applications that require reliability and performance. The capacitor is currently active in the market and is unaffected by REACH regulations.

Datasheet Summary
Powered by GS/AI

The Win Source part number 1360114-RCER71H104K0K1H03B is a leaded multilayer ceramic capacitor (MLCC) from the RCE series, designed for automotive applications, particularly in powertrain and safety equipment. It operates within a temperature range of -55°C to 125°C and features a capacitance of 0.1 µF with a tolerance of ±10%. The rated voltage for this capacitor is 50V, and it has a temperature coefficient of X7R, indicating stable capacitance over a wide temperature range. This capacitor is packaged in bulk and has a radial lead style with a lead spacing of 5.00mm. Its dimensions are 3.60mm in length and 2.50mm in width, with a maximum seated height of 3.50mm. The product is compliant with AEC-Q200 standards, making it suitable for automotive applications that require reliability and performance. The capacitor is currently active in the market and is unaffected by REACH regulations.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 50V Capacitor
60-RCER71H104K0K1H03B
0.1UF 50V Capacitor 60-RCER71H104K0K1H03B
CAP CER 0.1UF 50V X7R RADIAL Product overview: RCER71H104K0K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCER71H104K0K1H03 B can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X7R RADIAL Product overview: RCER71H104K0K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCER71H104K0K1H03B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-11886-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11886-ND
Ceramic Capacitors 490-11886-ND
0.1µF ±10% 50V Ceramic Capacitor X7R Radial

0.1µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360114-RCER71H104K0K1H03B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360114-RCER71H104K0K1H03B
Capacitors - Ceramic Capacitors 1360114-RCER71H104K0K1H03B
Win Source Part Number: 1360114-RCER71H104K0 K1H03B Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: RCE Package: Bulk Product Status: Active Package / Case: Radial Base Product Number: RCER71H Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 50V Ratings: AEC-Q200 Applications: Automotive Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.142" L x 0.098" W (3.60mm x 2.50mm) Height - Seated (Max): 0.138" (3.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Lead Style: Formed Leads

Win Source Part Number: 1360114-RCER71H104K0K1H03B
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: RCE
Package: Bulk
Product Status: Active
Package / Case: Radial
Base Product Number: RCER71H
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 50V
Ratings: AEC-Q200
Applications: Automotive
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.142" L x 0.098" W (3.60mm x 2.50mm)
Height - Seated (Max): 0.138" (3.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Lead Style: Formed Leads

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8410749P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8410749P
MLCCs - Multilayer Ceramic Capacitors 8410749P
Cap Ceramic Radial RCE Series 100nF 50V

Cap Ceramic Radial RCE Series 100nF 50V

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8410749 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8410749
MLCCs - Multilayer Ceramic Capacitors 8410749
Cap Ceramic Radial RCE Series 100nF 50V

Cap Ceramic Radial RCE Series 100nF 50V

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706110 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706110
MLCCs - Multilayer Ceramic Capacitors 1706110
Cap Ceramic Radial RCE Series 100nF 50V

Cap Ceramic Radial RCE Series 100nF 50V

Supplier's Site
Cap, 0.1Uf, 50V, Mlcc, Radial; Capacitance Murata - 94AC9241 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, Radial; Capacitance Murata
94AC9241
Cap, 0.1Uf, 50V, Mlcc, Radial; Capacitance Murata 94AC9241
CAP, 0.1UF, 50V, MLCC, RADIAL; Capacitance:0.1µF; Voltage Rating:50V; Product Range:RCE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 0.1UF, 50V, MLCC, RADIAL; Capacitance:0.1µF; Voltage Rating:50V; Product Range:RCE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - RCER71H104K0K1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RCER71H104K0K1H03B
Ceramic Capacitors RCER71H104K0K1H03B
CAP CER 0.1UF 50V X7R RADIAL

CAP CER 0.1UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-RCER71H104K0K1H03B 490-11886-ND 1360114-RCER71H104K0K1H03B 8410749P 8410749 94AC9241 RCER71H104K0K1H03B
Product Name 0.1UF 50V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 0.1Uf, 50V, Mlcc, Radial; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701021 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M30R105M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - C11AH5R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers