Murata Electronics Ceramic Capacitors RCER71H104K0A2H03B

Description
0.1µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11885-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11885-ND
Ceramic Capacitors 490-11885-ND
0.1µF ±10% 50V Ceramic Capacitor X7R Radial

0.1µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
0.1UF 50V Capacitor
60-RCER71H104K0A2H03B
0.1UF 50V Capacitor 60-RCER71H104K0A2H03B
CAP CER 0.1UF 50V X7R RADIAL Product overview: RCER71H104K0A2H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCER71H104K0A2H03 B can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X7R RADIAL Product overview: RCER71H104K0A2H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCER71H104K0A2H03B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - RCER71H104K0A2H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RCER71H104K0A2H03B
Ceramic Capacitors RCER71H104K0A2H03B
CAP CER 0.1UF 50V X7R RADIAL

CAP CER 0.1UF 50V X7R RADIAL

Supplier's Site Datasheet
Cap, 0.1Uf, 50V, Mlcc, Radial; Capacitance Murata - 94AC9239 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, Radial; Capacitance Murata
94AC9239
Cap, 0.1Uf, 50V, Mlcc, Radial; Capacitance Murata 94AC9239
CAP, 0.1UF, 50V, MLCC, RADIAL; Capacitance:0.1µF; Voltage Rating:50V; Product Range:RCE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 0.1UF, 50V, MLCC, RADIAL; Capacitance:0.1µF; Voltage Rating:50V; Product Range:RCE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-11885-ND 60-RCER71H104K0A2H03B RCER71H104K0A2H03B 94AC9239
Product Name Ceramic Capacitors 0.1UF 50V Capacitor Ceramic Capacitors Cap, 0.1Uf, 50V, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers