Murata Electronics 1000PF 50V Capacitor RCER71H102K0DBH03A

Description
CAP CER 1000PF 50V X7R RADIAL Product overview: RCER71H102K0DBH03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCER71H102K0DBH03 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1000PF 50V X7R RADIAL Product overview: RCER71H102K0DBH03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCER71H102K0DBH03 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF 50V Capacitor
60-RCER71H102K0DBH03A
1000PF 50V Capacitor 60-RCER71H102K0DBH03A
CAP CER 1000PF 50V X7R RADIAL Product overview: RCER71H102K0DBH03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCER71H102K0DBH03 A can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V X7R RADIAL Product overview: RCER71H102K0DBH03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCER71H102K0DBH03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-7510-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7510-1-ND
Ceramic Capacitors 490-7510-1-ND
1000pF ±10% 50V Ceramic Capacitor X7R Radial

1000pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-7510-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7510-3-ND
Ceramic Capacitors 490-7510-3-ND
1000pF ±10% 50V Ceramic Capacitor X7R Radial

1000pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors
Product Number 60-RCER71H102K0DBH03A 490-7510-1-ND
Product Name 1000PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C102K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details