Murata Electronics Ceramic Capacitors RCE7U2J220J2M1H03A

Description
22pF ±5% 630V Ceramic Capacitor U2J Radial
Request a Quote Datasheet
Description
22pF ±5% 630V Ceramic Capacitor U2J Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-RCE7U2J220J2M1H03ATR-ND - DigiKey
Thief River Falls, MN, United States
22pF ±5% 630V Ceramic Capacitor U2J Radial

22pF ±5% 630V Ceramic Capacitor U2J Radial

Buy Now Datasheet
Ceramic Capacitors - 490-RCE7U2J220J2M1H03ACT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22PF 630V U2J RADIAL

CAP CER 22PF 630V U2J RADIAL

Buy Now Datasheet
Ceramic Capacitors - RCE7U2J220J2M1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RCE7U2J220J2M1H03A
Ceramic Capacitors RCE7U2J220J2M1H03A
CAP CER 22PF 630VDC U2J 5% LEADE

CAP CER 22PF 630VDC U2J 5% LEADE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-RCE7U2J220J2M1H03ATR-ND RCE7U2J220J2M1H03A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M30U104M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers