Murata Electronics 56PF 100V Capacitor RCE5C2A560J0K1H03B

Description
CAP CER 56PF 100V NP0 RADIAL Product overview: RCE5C2A560J0K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C2A560J0K1H03 B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 56PF 100V NP0 RADIAL Product overview: RCE5C2A560J0K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C2A560J0K1H03 B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
56PF 100V Capacitor
60-RCE5C2A560J0K1H03B
56PF 100V Capacitor 60-RCE5C2A560J0K1H03B
CAP CER 56PF 100V NP0 RADIAL Product overview: RCE5C2A560J0K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C2A560J0K1H03 B can be used for catalog matching and distributor lookup.

CAP CER 56PF 100V NP0 RADIAL Product overview: RCE5C2A560J0K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C2A560J0K1H03B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-12867-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12867-ND
Ceramic Capacitors 490-12867-ND
56pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

56pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360137-RCE5C2A560J0K1H03B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360137-RCE5C2A560J0K1H03B
Capacitors - Ceramic Capacitors 1360137-RCE5C2A560J0K1H03B
Win Source Part Number: 1360137-RCE5C2A560J0 K1H03B Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: RCE Package: Bulk Product Status: Active Package / Case: Radial Base Product Number: RCE5C2A Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 56 pF Tolerance: ±5% Voltage - Rated: 100V Ratings: AEC-Q200 Applications: Automotive Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.142" L x 0.098" W (3.60mm x 2.50mm) Height - Seated (Max): 0.138" (3.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Lead Style: Formed Leads

Win Source Part Number: 1360137-RCE5C2A560J0K1H03B
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: RCE
Package: Bulk
Product Status: Active
Package / Case: Radial
Base Product Number: RCE5C2A
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 56 pF
Tolerance: ±5%
Voltage - Rated: 100V
Ratings: AEC-Q200
Applications: Automotive
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.142" L x 0.098" W (3.60mm x 2.50mm)
Height - Seated (Max): 0.138" (3.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Lead Style: Formed Leads

Buy Now Datasheet
Multilayer Ceramic Capacitors MLCC - Leaded 56pF 100volts C0G LS=5mm +/-5% - 535-RCE5C2A560J0K1H03B - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - Leaded 56pF 100volts C0G LS=5mm +/-5%
535-RCE5C2A560J0K1H03B
Multilayer Ceramic Capacitors MLCC - Leaded 56pF 100volts C0G LS=5mm +/-5% 535-RCE5C2A560J0K1H03B
Multilayer Ceramic Capacitors MLCC - Leaded 56pF 100volts C0G LS=5mm +/-5%

Multilayer Ceramic Capacitors MLCC - Leaded 56pF 100volts C0G LS=5mm +/-5%

Supplier's Site
Ceramic Capacitors - RCE5C2A560J0K1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RCE5C2A560J0K1H03B
Ceramic Capacitors RCE5C2A560J0K1H03B
CAP CER 56PF 100V NP0 RADIAL

CAP CER 56PF 100V NP0 RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - RCE5C2A560J0K1H03B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RCE5C2A560J0K1H03B
Capacitors - Ceramic Capacitors RCE5C2A560J0K1H03B
CAP CER 56PF 100V NP0 RADIAL

CAP CER 56PF 100V NP0 RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-RCE5C2A560J0K1H03B 490-12867-ND 1360137-RCE5C2A560J0K1H03B 535-RCE5C2A560J0K1H03B RCE5C2A560J0K1H03B RCE5C2A560J0K1H03B
Product Name 56PF 100V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - Leaded 56pF 100volts C0G LS=5mm +/-5% Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G Ceramic Composition
Capacitance Range 5.60E-5 microF 5.60E-5 microF 5.60E-5 microF 5.60E-5 microF 5.60E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details