3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial
CAP CER 3PF 100V NP0 RADIAL Product overview: RCE5C2A3R0C0K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C2A3R0C0K1H03
CAP CER 3PF 100V NP0 RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | RCE5C2A3R0C0K1H03B-ND | 60-RCE5C2A3R0C0K1H03B | RCE5C2A3R0C0K1H03B |
| Product Name | Ceramic Capacitors | 3PF 100V Capacitor | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | Automotive | Automotive; Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 100 volts | 100 volts | 100 volts |