Murata Electronics Ceramic Capacitors RCE5C2A330J0K1H03B

Description
33pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
33pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12865-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12865-ND
Ceramic Capacitors 490-12865-ND
33pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

33pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
33PF 100V Capacitor
60-RCE5C2A330J0K1H03B
33PF 100V Capacitor 60-RCE5C2A330J0K1H03B
CAP CER 33PF 100V NP0 RADIAL Product overview: RCE5C2A330J0K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C2A330J0K1H03 B can be used for catalog matching and distributor lookup.

CAP CER 33PF 100V NP0 RADIAL Product overview: RCE5C2A330J0K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C2A330J0K1H03B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 490-12865-ND 60-RCE5C2A330J0K1H03B
Product Name Ceramic Capacitors 33PF 100V Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15G689D2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details