2700pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
2700pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
CAP CER 2700PF 100V C0G/NP0 RAD Product overview: RCE5C2A272J1DBH03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C2A272J1DBH03
CAP CER 2700PF 100V C0G/NP0 RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-RCE5C2A272J1DBH03ATB-ND | 60-RCE5C2A272J1DBH03A | RCE5C2A272J1DBH03A |
| Product Name | Ceramic Capacitors | 2700PF 100V Capacitor | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | Automotive | Automotive; Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) |