Murata Power Solutions Ceramic Capacitors RCE5C2A220J0A2H03B

Description
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11879-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11879-ND
Ceramic Capacitors 490-11879-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8118360P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8118360P
MLCCs - Multilayer Ceramic Capacitors 8118360P
Ceramic Radial RCE Series 22pF 100V

Ceramic Radial RCE Series 22pF 100V

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8118360 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8118360
MLCCs - Multilayer Ceramic Capacitors 8118360
Ceramic Radial RCE Series 22pF 100V

Ceramic Radial RCE Series 22pF 100V

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1705847 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1705847
MLCCs - Multilayer Ceramic Capacitors 1705847
Ceramic Radial RCE Series 22pF 100V

Ceramic Radial RCE Series 22pF 100V

Supplier's Site
Singapore, Singapore
22PF 100V Capacitor
60-RCE5C2A220J0A2H03B
22PF 100V Capacitor 60-RCE5C2A220J0A2H03B
CAP CER 22PF 100V NP0 RADIAL Product overview: RCE5C2A220J0A2H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C2A220J0A2H03 B can be used for catalog matching and distributor lookup.

CAP CER 22PF 100V NP0 RADIAL Product overview: RCE5C2A220J0A2H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C2A220J0A2H03B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 22Pf, 100V, Mlcc, Radial; Capacitance Murata - 94AC9257 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 100V, Mlcc, Radial; Capacitance Murata
94AC9257
Cap, 22Pf, 100V, Mlcc, Radial; Capacitance Murata 94AC9257
CAP, 22PF, 100V, MLCC, RADIAL; Capacitance:22pF; Voltage Rating:100V; Product Range:RCE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes

CAP, 22PF, 100V, MLCC, RADIAL; Capacitance:22pF; Voltage Rating:100V; Product Range:RCE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11879-ND 8118360P 8118360 60-RCE5C2A220J0A2H03B 94AC9257
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 22PF 100V Capacitor Cap, 22Pf, 100V, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - M22G220K2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers