Murata Electronics Ceramic Capacitors RCE5C2A121J0K1H03B

Description
120pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
120pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RCE5C2A121J0K1H03B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RCE5C2A121J0K1H03B-ND
Ceramic Capacitors RCE5C2A121J0K1H03B-ND
120pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

120pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - RCE5C2A121J0K1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RCE5C2A121J0K1H03B
Ceramic Capacitors RCE5C2A121J0K1H03B
CAP CER 120PF 100V NP0 RADIAL

CAP CER 120PF 100V NP0 RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - RCE5C2A121J0K1H03B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RCE5C2A121J0K1H03B
Capacitors - Ceramic Capacitors RCE5C2A121J0K1H03B
CAP CER 120PF 100V NP0 RADIAL

CAP CER 120PF 100V NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number RCE5C2A121J0K1H03B-ND RCE5C2A121J0K1H03B RCE5C2A121J0K1H03B
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Film Paper Film Capacitors - 103PPR202KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers