Murata Electronics Ceramic Capacitors RCE5C1H9R0D0A2H03B

Description
9pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
9pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RCE5C1H9R0D0A2H03B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RCE5C1H9R0D0A2H03B-ND
Ceramic Capacitors RCE5C1H9R0D0A2H03B-ND
9pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 Radial

9pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - RCE5C1H9R0D0A2H03B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RCE5C1H9R0D0A2H03B
Capacitors - Ceramic Capacitors RCE5C1H9R0D0A2H03B
CAP CER 9PF 50V NP0 RADIAL

CAP CER 9PF 50V NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number RCE5C1H9R0D0A2H03B-ND RCE5C1H9R0D0A2H03B
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers