Murata Electronics Ceramic Capacitors RCE5C1H821J0K1H03B

Description
820pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
820pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RCE5C1H821J0K1H03B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RCE5C1H821J0K1H03B-ND
Ceramic Capacitors RCE5C1H821J0K1H03B-ND
820pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

820pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - RCE5C1H821J0K1H03B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RCE5C1H821J0K1H03B
Capacitors - Ceramic Capacitors RCE5C1H821J0K1H03B
CAP CER 820PF 50V NP0 RADIAL

CAP CER 820PF 50V NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number RCE5C1H821J0K1H03B-ND RCE5C1H821J0K1H03B
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160101GFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details