Murata Electronics Capacitors - Ceramic Capacitors RCE5C1H820J0DBH03A

Description
Win Source Part Number: 1338297-RCE5C1H820J0 DBH03A Category: Capacitors - Ceramic Capacitors Series: RCE Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.142" L x 0.098" W (3.60mm x 2.50mm) Applications: Automotive Height - Seated (Max): 0.138" (3.50mm) Standard Package: 2,000 Capacitance: 82 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Lead Spacing: 0.098" (2.50mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Murata Electronics Base Product Number: RCE5C1H
Request a Quote Datasheet
Description
Win Source Part Number: 1338297-RCE5C1H820J0 DBH03A Category: Capacitors - Ceramic Capacitors Series: RCE Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.142" L x 0.098" W (3.60mm x 2.50mm) Applications: Automotive Height - Seated (Max): 0.138" (3.50mm) Standard Package: 2,000 Capacitance: 82 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Lead Spacing: 0.098" (2.50mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Murata Electronics Base Product Number: RCE5C1H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1338297-RCE5C1H820J0DBH03A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1338297-RCE5C1H820J0DBH03A
Capacitors - Ceramic Capacitors 1338297-RCE5C1H820J0DBH03A
Win Source Part Number: 1338297-RCE5C1H820J0 DBH03A Category: Capacitors - Ceramic Capacitors Series: RCE Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.142" L x 0.098" W (3.60mm x 2.50mm) Applications: Automotive Height - Seated (Max): 0.138" (3.50mm) Standard Package: 2,000 Capacitance: 82 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Lead Spacing: 0.098" (2.50mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Murata Electronics Base Product Number: RCE5C1H

Win Source Part Number: 1338297-RCE5C1H820J0DBH03A
Category: Capacitors - Ceramic Capacitors
Series: RCE
Package: Cut Tape (CT) Tape & Box (TB)
Size / Dimension: 0.142" L x 0.098" W (3.60mm x 2.50mm)
Applications: Automotive
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 2,000
Capacitance: 82 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Lead Spacing: 0.098" (2.50mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Murata Electronics
Base Product Number: RCE5C1H

Buy Now Datasheet
Singapore, Singapore
82PF 50V Capacitor
60-RCE5C1H820J0DBH03A
82PF 50V Capacitor 60-RCE5C1H820J0DBH03A
CAP CER 82PF 50V C0G/NP0 RADIAL Product overview: RCE5C1H820J0DBH03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C1H820J0DBH03 A can be used for catalog matching and distributor lookup.

CAP CER 82PF 50V C0G/NP0 RADIAL Product overview: RCE5C1H820J0DBH03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C1H820J0DBH03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-7408-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7408-3-ND
Ceramic Capacitors 490-7408-3-ND
82pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

82pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - RCE5C1H820J0DBH03A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RCE5C1H820J0DBH03A
Capacitors - Ceramic Capacitors RCE5C1H820J0DBH03A
CAP CER 82PF 50V C0G/NP0 RADIAL

CAP CER 82PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1338297-RCE5C1H820J0DBH03A 60-RCE5C1H820J0DBH03A 490-7408-3-ND RCE5C1H820J0DBH03A
Product Name Capacitors - Ceramic Capacitors 82PF 50V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-5 microF 8.20E-5 microF 8.20E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers