Murata Electronics Ceramic Capacitors RCE5C1H272J0K1H03B

Description
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RCE5C1H272J0K1H03B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RCE5C1H272J0K1H03B-ND
Ceramic Capacitors RCE5C1H272J0K1H03B-ND
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

2700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - RCE5C1H272J0K1H03B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RCE5C1H272J0K1H03B
Capacitors - Ceramic Capacitors RCE5C1H272J0K1H03B
CAP CER 2700PF 50V NP0 RADIAL

CAP CER 2700PF 50V NP0 RADIAL

Supplier's Site
Ceramic Capacitors - RCE5C1H272J0K1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RCE5C1H272J0K1H03B
Ceramic Capacitors RCE5C1H272J0K1H03B
CAP CER 2700PF 50V NP0 RADIAL

CAP CER 2700PF 50V NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number RCE5C1H272J0K1H03B-ND RCE5C1H272J0K1H03B RCE5C1H272J0K1H03B
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 104PMB252KBS - Richardson RFPD
Specs
Technology Film Capacitors
View Details
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Capacitors - 1912875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details