Murata Electronics Ceramic Capacitors RCE5C1H271J0DBH03A

Description
270pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
270pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7362-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7362-1-ND
Ceramic Capacitors 490-7362-1-ND
270pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

270pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 490-7362-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7362-3-ND
Ceramic Capacitors 490-7362-3-ND
270pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

270pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
270PF 50V Capacitor
60-RCE5C1H271J0DBH03A
270PF 50V Capacitor 60-RCE5C1H271J0DBH03A
CAP CER 270PF 50V C0G/NP0 RADIAL Product overview: RCE5C1H271J0DBH03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C1H271J0DBH03 A can be used for catalog matching and distributor lookup.

CAP CER 270PF 50V C0G/NP0 RADIAL Product overview: RCE5C1H271J0DBH03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C1H271J0DBH03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 490-7362-1-ND 60-RCE5C1H271J0DBH03A
Product Name Ceramic Capacitors 270PF 50V Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021419 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details