Murata Power Solutions Ceramic Capacitors RCE5C1H221J0DBH03A

Description
220pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
220pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7354-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7354-1-ND
Ceramic Capacitors 490-7354-1-ND
220pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

220pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 490-7354-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7354-3-ND
Ceramic Capacitors 490-7354-3-ND
220pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

220pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
220PF 50V Capacitor
60-RCE5C1H221J0DBH03A
220PF 50V Capacitor 60-RCE5C1H221J0DBH03A
CAP CER 220PF 50V C0G/NP0 RADIAL Product overview: RCE5C1H221J0DBH03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C1H221J0DBH03 A can be used for catalog matching and distributor lookup.

CAP CER 220PF 50V C0G/NP0 RADIAL Product overview: RCE5C1H221J0DBH03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C1H221J0DBH03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8118351 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8118351
MLCCs - Multilayer Ceramic Capacitors 8118351
Ceramic Radial RCE Series 220pF 50V

Ceramic Radial RCE Series 220pF 50V

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8118351P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8118351P
MLCCs - Multilayer Ceramic Capacitors 8118351P
Ceramic Radial RCE Series 220pF 50V

Ceramic Radial RCE Series 220pF 50V

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1705844 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1705844
MLCCs - Multilayer Ceramic Capacitors 1705844
Ceramic Radial RCE Series 220pF 50V

Ceramic Radial RCE Series 220pF 50V

Supplier's Site
Cap, 220Pf, 50V, Mlcc, Radial; Capacitance Murata - 94AC9255 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, Mlcc, Radial; Capacitance Murata
94AC9255
Cap, 220Pf, 50V, Mlcc, Radial; Capacitance Murata 94AC9255
CAP, 220PF, 50V, MLCC, RADIAL; Capacitance:220pF; Voltage Rating:50V; Product Range:RCE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes

CAP, 220PF, 50V, MLCC, RADIAL; Capacitance:220pF; Voltage Rating:50V; Product Range:RCE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-7354-1-ND 60-RCE5C1H221J0DBH03A 8118351 8118351P 94AC9255
Product Name Ceramic Capacitors 220PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 220Pf, 50V, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701265 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details