Murata Electronics Ceramic Capacitors RCE5C1H220J0M1H03A

Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7353-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7353-3-ND
Ceramic Capacitors 490-7353-3-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 490-7353-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7353-1-ND
Ceramic Capacitors 490-7353-1-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - RCE5C1H220J0M1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RCE5C1H220J0M1H03A
Ceramic Capacitors RCE5C1H220J0M1H03A
CAP CER 22PF 50V C0G/NP0 RADIAL

CAP CER 22PF 50V C0G/NP0 RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - RCE5C1H220J0M1H03A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RCE5C1H220J0M1H03A
Capacitors - Ceramic Capacitors RCE5C1H220J0M1H03A
CAP CER 22PF 50V C0G/NP0 RADIAL

CAP CER 22PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-7353-3-ND RCE5C1H220J0M1H03A RCE5C1H220J0M1H03A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details