Murata Electronics Capacitors - Ceramic Capacitors RCE5C1H220J0DBH03A

Description
Manufacturer: Murata Electronics Win Source Part Number: 1330445-RCE5C1H220J0 DBH03A Category: Capacitors>Ceramic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.142" L x 0.098" W (3.60mm x 2.50mm) Applications: Automotive Height - Seated (Max): 0.138" (3.50mm) Standard Package: 2,000 Mounting: Through Hole Capacitance: 22 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Lead Spacing: 0.098" (2.50mm) Lead Style: Straight Temperature Range - Operating: -55°C ~ 125°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable HTSUS: 8532.23.0060 Other Part Number: 490-7352-1,490-7352- 3 Base Product Number: RCE5C1H RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Murata Electronics Win Source Part Number: 1330445-RCE5C1H220J0 DBH03A Category: Capacitors>Ceramic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.142" L x 0.098" W (3.60mm x 2.50mm) Applications: Automotive Height - Seated (Max): 0.138" (3.50mm) Standard Package: 2,000 Mounting: Through Hole Capacitance: 22 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Lead Spacing: 0.098" (2.50mm) Lead Style: Straight Temperature Range - Operating: -55°C ~ 125°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable HTSUS: 8532.23.0060 Other Part Number: 490-7352-1,490-7352- 3 Base Product Number: RCE5C1H RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1330445-RCE5C1H220J0DBH03A is a leaded ceramic capacitor designed for automotive applications, specifically in powertrain and safety equipment. It features a capacitance of 22 pF with a tolerance of ±5%, and a rated voltage of 50V. The capacitor operates within a temperature range of -55°C to 125°C and has a temperature coefficient of C0G (NP0), indicating stable capacitance over temperature variations. The dimensions of the capacitor are 3.60mm in length and 2.50mm in width, with a maximum seated height of 3.50mm. It is packaged in cut tape or tape and box formats, with a standard package quantity of 2,000 units. The lead spacing is 2.50mm, and the lead style is straight. This component is compliant with AEC-Q200 standards, making it suitable for automotive applications that require reliability and performance.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1330445-RCE5C1H220J0DBH03A is a leaded ceramic capacitor designed for automotive applications, specifically in powertrain and safety equipment. It features a capacitance of 22 pF with a tolerance of ±5%, and a rated voltage of 50V. The capacitor operates within a temperature range of -55°C to 125°C and has a temperature coefficient of C0G (NP0), indicating stable capacitance over temperature variations. The dimensions of the capacitor are 3.60mm in length and 2.50mm in width, with a maximum seated height of 3.50mm. It is packaged in cut tape or tape and box formats, with a standard package quantity of 2,000 units. The lead spacing is 2.50mm, and the lead style is straight. This component is compliant with AEC-Q200 standards, making it suitable for automotive applications that require reliability and performance.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330445-RCE5C1H220J0DBH03A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330445-RCE5C1H220J0DBH03A
Capacitors - Ceramic Capacitors 1330445-RCE5C1H220J0DBH03A
Manufacturer: Murata Electronics Win Source Part Number: 1330445-RCE5C1H220J0 DBH03A Category: Capacitors>Ceramic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.142" L x 0.098" W (3.60mm x 2.50mm) Applications: Automotive Height - Seated (Max): 0.138" (3.50mm) Standard Package: 2,000 Mounting: Through Hole Capacitance: 22 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Lead Spacing: 0.098" (2.50mm) Lead Style: Straight Temperature Range - Operating: -55°C ~ 125°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable HTSUS: 8532.23.0060 Other Part Number: 490-7352-1,490-7352- 3 Base Product Number: RCE5C1H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330445-RCE5C1H220J0DBH03A
Category: Capacitors>Ceramic Capacitors
Packaging: Cut Tape (CT),Tape & Box (TB)
Size / Dimension: 0.142" L x 0.098" W (3.60mm x 2.50mm)
Applications: Automotive
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 2,000
Mounting: Through Hole
Capacitance: 22 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Lead Spacing: 0.098" (2.50mm)
Lead Style: Straight
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
HTSUS: 8532.23.0060
Other Part Number: 490-7352-1,490-7352-3
Base Product Number: RCE5C1H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
22PF 50V Capacitor
60-RCE5C1H220J0DBH03A
22PF 50V Capacitor 60-RCE5C1H220J0DBH03A
CAP CER 22PF 50V C0G/NP0 RADIAL Product overview: RCE5C1H220J0DBH03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C1H220J0DBH03 A can be used for catalog matching and distributor lookup.

CAP CER 22PF 50V C0G/NP0 RADIAL Product overview: RCE5C1H220J0DBH03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C1H220J0DBH03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-7352-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7352-3-ND
Ceramic Capacitors 490-7352-3-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors RCE5C1H220J0DBH03A
CAP CER 22PF 50V C0G/NP0 RADIAL

CAP CER 22PF 50V C0G/NP0 RADIAL

Supplier's Site
Ceramic Capacitors - RCE5C1H220J0DBH03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RCE5C1H220J0DBH03A
Ceramic Capacitors RCE5C1H220J0DBH03A
CAP CER 22PF 50V C0G/NP0 RADIAL

CAP CER 22PF 50V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330445-RCE5C1H220J0DBH03A 60-RCE5C1H220J0DBH03A 490-7352-3-ND RCE5C1H220J0DBH03A RCE5C1H220J0DBH03A
Product Name Capacitors - Ceramic Capacitors 22PF 50V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1725774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details