CAP CER 22PF 50V NP0 RADIAL Product overview: RCE5C1H220J0A2H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C1H220J0A2H03
Manufacturer: Murata Electronics
Win Source Part Number: 1330426-RCE5C1H220J0
Category: Capacitors>Ceramic Capacitors
Packaging: Bulk
Size / Dimension: 0.142" L x 0.098" W (3.60mm x 2.50mm)
Applications: Automotive
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 500
Mounting: Through Hole
Capacitance: 22 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Lead Spacing: 0.098" (2.50mm)
Lead Style: Straight
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Not Applicable
HTSUS: 8532.23.0060
Other Part Number: RCE5C1H220J0A2H03B-N
Base Product Number: RCE5C1H
RoHS Status: ROHS3 Compliant
22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-RCE5C1H220J0A2H03B | 1330426-RCE5C1H220J0A2H03B | 490-11872-ND |
| Product Name | 22PF 50V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 2.20E-5 microF | 2.20E-5 microF |