Cap Ceramic Radial RCE Series 10nF 50V
Cap Ceramic Radial RCE Series 10nF 50V
Cap Ceramic Radial RCE Series 10nF 50V
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
CAP CER 10000PF 50V C0G/NP0 RAD Product overview: RCE5C1H103J1M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C1H103J1M1H03
CAP CER 10000PF 50V C0G/NP0 RAD
CAP, 0.01UF, 50V, MLCC, RADIAL; Capacitance:0.01µF; Voltage Rating:50V; Product Range:RCE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8410733P | 8410733 | 490-7325-1-ND | 60-RCE5C1H103J1M1H03A | RCE5C1H103J1M1H03A | 94AC9254 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | 10000PF 50V Capacitor | Ceramic Capacitors | Cap, 0.01Uf, 50V, Mlcc, Radial; Capacitance Murata |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; Radial Leaded |
| Technology | Multilayer | Multilayer | Film Capacitors | |||
| Applications | Automotive | Automotive | Automotive | Automotive | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |