Murata Electronics Ceramic Capacitors RCE5C1H101J0K1H03B

Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11867-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11867-ND
Ceramic Capacitors 490-11867-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
100PF 50V Capacitor
60-RCE5C1H101J0K1H03B
100PF 50V Capacitor 60-RCE5C1H101J0K1H03B
CAP CER 100PF 50V NP0 RADIAL Product overview: RCE5C1H101J0K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C1H101J0K1H03 B can be used for catalog matching and distributor lookup.

CAP CER 100PF 50V NP0 RADIAL Product overview: RCE5C1H101J0K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C1H101J0K1H03B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - RCE5C1H101J0K1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RCE5C1H101J0K1H03B
Ceramic Capacitors RCE5C1H101J0K1H03B
CAP CER 100PF 50V NP0 RADIAL

CAP CER 100PF 50V NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-11867-ND 60-RCE5C1H101J0K1H03B RCE5C1H101J0K1H03B
Product Name Ceramic Capacitors 100PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402B333K160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details