Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 891269-RBQ-31251-CIS
Features: DC DC Converter Output - Input
Package: Tray
Part Status: Obsolete
Family Name: RBQ-31
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 891269-RBQ-31251-CIS |
| Product Name | Power Supplies Board Mount DCDC Converters - RBQ-31251-CIS |
| Package Type | Other; Tray |