Murata Power Solutions DC DC Converters PWR1726AC

Description
Isolated Module DC DC Converter 2 Output 15V -15V 90mA, 90mA 7V - 16V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 90mA, 90mA 7V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1820-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1820-5-ND
DC DC Converters 811-1820-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 90mA, 90mA 7V - 16V Input

Isolated Module DC DC Converter 2 Output 15V -15V 90mA, 90mA 7V - 16V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
045979-PWR1726AC
Power Supplies - Board Mount 045979-PWR1726AC
Manufacturer: Murata Electronics North America Win Source Part Number: 045979-PWR1726AC Category: Power Supplies - Board Mount Family: DC DC Converters Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 32-DIP Module (7 Leads) Size / Dimension: 1.65" L x 1.13" W x 0.41" H (42.0mm x 28.7mm x 10.4mm) Applications: ITE (Commercial) Standard Package: 52 Catalog: PWR1726AC Voltage - Isolation: 5kV (5000V) Number of Outputs: 2 Current - Output (Max): 90mA 90mA Voltage - Input (Min): 7V Voltage - Input (Max): 16V Voltage - Output 1: 15V Voltage - Output 2: -15V Power (Watts) - Manufacture Series: 1W Power (Watts) - Max: 1.5W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 045979-PWR1726AC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 32-DIP Module (7 Leads)
Size / Dimension: 1.65" L x 1.13" W x 0.41" H (42.0mm x 28.7mm x 10.4mm)
Applications: ITE (Commercial)
Standard Package: 52
Catalog: PWR1726AC
Voltage - Isolation: 5kV (5000V)
Number of Outputs: 2
Current - Output (Max): 90mA 90mA
Voltage - Input (Min): 7V
Voltage - Input (Max): 16V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Power (Watts) - Manufacture Series: 1W
Power (Watts) - Max: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now
Dc-Dc Converter, Iso Pol, 2 O/p, 1.5W, 15V, -15V; Power Supply Approvals Murata Power Solutions - 87K4872 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1.5W, 15V, -15V; Power Supply Approvals Murata Power Solutions
87K4872
Dc-Dc Converter, Iso Pol, 2 O/p, 1.5W, 15V, -15V; Power Supply Approvals Murata Power Solutions 87K4872
DC-DC CONVERTER, ISO POL, 2 O/P, 1.5W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:90mA; Isolation Voltage:8kV RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1.5W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:90mA; Isolation Voltage:8kV RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - PWR1726AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PWR1726AC
Power Supplies - Board Mount - DC DC Converters PWR1726AC
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1820-5-ND 045979-PWR1726AC 87K4872 PWR1726AC
Product Name DC DC Converters Power Supplies - Board Mount Dc-Dc Converter, Iso Pol, 2 O/p, 1.5W, 15V, -15V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.0900 amps 0.0900 amps 0.0900 amps
DC Input Voltage 7.0 to 16.0 volts 7.0 to 16.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details