Murata Power Solutions -15V 2W DC-DC Converter IC PWR1317AC

Description
DC DC CONVERTER +/-15V 2W Product overview: PWR1317AC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PWR1317AC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-15V 2W Product overview: PWR1317AC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PWR1317AC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-15V 2W DC-DC Converter IC - 132-PWR1317AC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-15V 2W DC-DC Converter IC
132-PWR1317AC
-15V 2W DC-DC Converter IC 132-PWR1317AC
DC DC CONVERTER +/-15V 2W Product overview: PWR1317AC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PWR1317AC can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-15V 2W Product overview: PWR1317AC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PWR1317AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1209496-PWR1317AC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1209496-PWR1317AC
Power Supplies - Board Mount - DC DC Converters 1209496-PWR1317AC
Win Source Part Number: 1209496-PWR1317AC Category: Power Supplies - Board Mount>DC DC Converters Series: PWR13xxC (1.5W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 51 Power (Watts): 2 W Voltage - Isolation: 4 kV Number of Outputs: 2 Current - Output (Max): 50mA, 50mA Voltage - Input (Min): 13.5V Voltage - Input (Max): 16.5V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 75% Mounting Type: Through Hole Package / Case: 24-DIP Module, 9 Leads Temperature Range - Operating: -55°C ~ 100°C Dimension: 1.27" L x 0.81" W x 0.40" H (32.3mm x 20.5mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: 811-1819-5 Base Product Number: PWR13

Win Source Part Number: 1209496-PWR1317AC
Category: Power Supplies - Board Mount>DC DC Converters
Series: PWR13xxC (1.5W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 51
Power (Watts): 2 W
Voltage - Isolation: 4 kV
Number of Outputs: 2
Current - Output (Max): 50mA, 50mA
Voltage - Input (Min): 13.5V
Voltage - Input (Max): 16.5V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 75%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 9 Leads
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 1.27" L x 0.81" W x 0.40" H (32.3mm x 20.5mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-1819-5
Base Product Number: PWR13

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PWR1317AC 1209496-PWR1317AC
Product Name -15V 2W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 13.2 volts
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 1.5 amps
View Details