Murata Power Solutions Power Supplies - Board Mount - DC DC Converters PWR1305AC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335311-PWR1305AC Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 1.27" L x 0.81" W x 0.40" H (32.3mm x 20.5mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 51 Mounting: Through Hole Power (Watts): 2 W Voltage - Isolation: 4 kV Number of Outputs: 2 Current - Output (Max): 50mA, 50mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 75% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-DIP Module, 9 Leads ECCN: EAR99 Fake Threat In the Open Market: 85 REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-1814-5 Base Product Number: PWR13 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335311-PWR1305AC Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 1.27" L x 0.81" W x 0.40" H (32.3mm x 20.5mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 51 Mounting: Through Hole Power (Watts): 2 W Voltage - Isolation: 4 kV Number of Outputs: 2 Current - Output (Max): 50mA, 50mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 75% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-DIP Module, 9 Leads ECCN: EAR99 Fake Threat In the Open Market: 85 REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-1814-5 Base Product Number: PWR13 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335311-PWR1305AC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335311-PWR1305AC
Power Supplies - Board Mount - DC DC Converters 1335311-PWR1305AC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335311-PWR1305AC Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 1.27" L x 0.81" W x 0.40" H (32.3mm x 20.5mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 51 Mounting: Through Hole Power (Watts): 2 W Voltage - Isolation: 4 kV Number of Outputs: 2 Current - Output (Max): 50mA, 50mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 75% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-DIP Module, 9 Leads ECCN: EAR99 Fake Threat In the Open Market: 85 REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-1814-5 Base Product Number: PWR13 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1335311-PWR1305AC
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Size / Dimension: 1.27" L x 0.81" W x 0.40" H (32.3mm x 20.5mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 51
Mounting: Through Hole
Power (Watts): 2 W
Voltage - Isolation: 4 kV
Number of Outputs: 2
Current - Output (Max): 50mA, 50mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 75%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-DIP Module, 9 Leads
ECCN: EAR99
Fake Threat In the Open Market: 85
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-1814-5
Base Product Number: PWR13
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335311-PWR1305AC
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 24-DIP Module, 9 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
6.7A 1160kHz DC-DC Converter IC - 922-LMZ10504TZE-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers