Murata Power Solutions DC DC Converters PWR1303AC

Description
Isolated Module DC DC Converter 2 Output 5V -5V 150mA, 150mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 150mA, 150mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1813-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1813-5-ND
DC DC Converters 811-1813-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 150mA, 150mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 5V -5V 150mA, 150mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 1.5W, 5V, -5V; Power Supply Approvals Murata Power Solutions - 87K4856 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1.5W, 5V, -5V; Power Supply Approvals Murata Power Solutions
87K4856
Dc-Dc Converter, Iso Pol, 2 O/p, 1.5W, 5V, -5V; Power Supply Approvals Murata Power Solutions 87K4856
DC-DC CONVERTER, ISO POL, 2 O/P, 1.5W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1.5W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:150mA; Output Voltage - Output 2:-5VRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1.5W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1.5W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:150mA; Output Voltage - Output 2:-5VRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - PWR1303AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PWR1303AC
Power Supplies - Board Mount - DC DC Converters PWR1303AC
DC DC CONVERTER +/-5V 2W

DC DC CONVERTER +/-5V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1813-5-ND 87K4856 PWR1303AC
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1.5W, 5V, -5V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
DC Output Current 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details