Murata Power Solutions DC DC Converters PWR1301AC

Description
Isolated Module DC DC Converter 1 Output 12V 125mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 125mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3401-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3401-5-ND
DC DC Converters 811-3401-5-ND
Isolated Module DC DC Converter 1 Output 12V 125mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 12V 125mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PWR1301AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PWR1301AC
Power Supplies - Board Mount - DC DC Converters PWR1301AC
DC DC CONVERTER 12V 2W

DC DC CONVERTER 12V 2W

Supplier's Site
Dc/dc Converter; Power Supply Approvals Murata Power Solutions - 87K4854 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter; Power Supply Approvals Murata Power Solutions
87K4854
Dc/dc Converter; Power Supply Approvals Murata Power Solutions 87K4854
DC/DC Converter; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1.5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Output Regulation:- RoHS Compliant: Yes

DC/DC Converter; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1.5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3401-5-ND PWR1301AC 87K4854
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details