Module DC-DC 5VIN 1-OUT 5V 0.3A 1.5W 8-Pin PDIP Product overview: PWR1300AC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.3A, 1.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.3A, 1.5W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PWR1300AC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1232521-PWR1300AC
Category: Power Supplies - Board Mount>DC DC Converters
Series: PWR13xxC (1.5W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 51
Power (Watts): 2 W
Voltage - Isolation: 4 kV
Number of Outputs: 1
Current - Output (Max): 300mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 75%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 9 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.27" L x 0.81" W x 0.40" H (32.3mm x 20.5mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-1812-5
Base Product Number: PWR13
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 922-PWR1300AC | 1232521-PWR1300AC | PWR1300AC |
| Product Name | 5V 0.3A 1.5W DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter |
| Output Voltage | 5 volts | 4.5 to 5.5 volts |